AENOR - UNE-EN 1964-3

TRANSPORTABLE GAS CYLINDERS. SPECIFICATION FOR THE DESIGN AND CONSTRUCTION OF REFILLABLE TRANSPORTABLE SEAMLESS STEEL GAS CYLINDERS OF WATER CAPACITIES FROM 0,5 LITRE UP TO AND INCLUDING 150 LITRES. PART 3: CYLINDERS MADE OF SEAMLESS STAINLESS STEEL WITH AND Rm VALUE OF LESS THAN 1 1000 MPa.

active, Most Current
Organization: AENOR
Publication Date: 21 September 2000
Status: active
Page Count: 48
ICS Code (Gas cylinders): 23.020.35

Document History

UNE-EN 1964-3
September 21, 2000
TRANSPORTABLE GAS CYLINDERS. SPECIFICATION FOR THE DESIGN AND CONSTRUCTION OF REFILLABLE TRANSPORTABLE SEAMLESS STEEL GAS CYLINDERS OF WATER CAPACITIES FROM 0,5 LITRE UP TO AND INCLUDING 150 LITRES. PART 3: CYLINDERS MADE OF SEAMLESS STAINLESS STEEL WITH AND Rm VALUE OF LESS THAN 1 1000 MPa.
A description is not available for this item.
Advertisement