DIN ISO 965-4

ISO general purpose metric screw threads - Tolerances - Part 4: Limits of sizes for hot-dip galvanized external screw threads to mate with internal screw threads tapped with tolerance position H or G after galvanizing (ISO/DIS 965-4:2020); Text in German and English

pending
Organization: DIN
Publication Date: 1 January 2021
Status: pending
Page Count: 18
ICS Code (Metric screw threads): 21.040.10

Document History

DIN ISO 965-4
January 1, 2021
ISO general purpose metric screw threads - Tolerances - Part 4: Limits of sizes for hot-dip galvanized external screw threads to mate with internal screw threads tapped with tolerance position H or G after galvanizing (ISO/DIS 965-4:2020); Text in German and English
A description is not available for this item.
May 1, 2002
ISO general purpose metric screw threads - Tolerances - Part 4: Limits of sizes for hot-dip galvanized external screw threads to mate with internal screw threads tapped with tolerance position H or G after galvanizing (ISO 965-4:1998)
A description is not available for this item.
Advertisement