NEN-EN-ISO 21546
Paints and varnishes - Determination of the resistance to rubbing using a linear abrasion tester (crockmeter)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2020 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This document specifies a method for determining the resistance of a coating to rubbing by means of a loaded abrasive material which is linearly moved over the surface to be tested.
The method can also be applied to different material surfaces, such as plastics and metals.
Document History
NEN-EN-ISO 21546
December 1, 2020
Paints and varnishes - Determination of the resistance to rubbing using a linear abrasion tester (crockmeter)
This document specifies a method for determining the resistance of a coating to rubbing by means of a loaded abrasive material which is linearly moved over the surface to be tested.
The method can...