NEN-EN 15632-4

District heating pipes - Factory made flexible pipe systems - Part 4: Bonded system with metal service pipes; requirements and test methods

inactive
Organization: NEN
Publication Date: 1 December 2020
Status: inactive
Page Count: 18
ICS Code (Pipelines and its parts for district heat): 23.040.07
scope:

This document provides requirements and test methods for flexible, factory made, buried district heating pipe systems with metallic service pipes and bonding between the layers of the pipe assemblies and thermal insulation materials of polyurethane or polyisocyanurate foam, the casing being made of polyethylene.

It shall be used in conjunction with part 1.

This document is valid for maximum media temperatures up to 120 °C and, occasionally peak temperatures up to 140 °C for maximum 300 h/a, and a design pressure up to 2,5 MPa for a design lifetime of at least 30 years.

This document covers surveillance systems.

In conjunction with the other parts of EN 15632, this document is applicable to pipes, fittings, their joints and to joints with components made of non-plastics materials intended to be used for district heating installations.

NOTE For higher temperatures or for the transport of other fluids, for example potable water, additional requirements and testing is needed. Such requirements are not specified in this document.

Document History

June 1, 2022
District heating pipes - Factory made flexible pipe systems - Part 4: Bonded system with metal service pipes; requirements and test methods
This document specifies requirements and test methods for flexible, factory made, buried district heating pipe systems with metallic service pipes and bonding between the layers of the pipe...
NEN-EN 15632-4
December 1, 2020
District heating pipes - Factory made flexible pipe systems - Part 4: Bonded system with metal service pipes; requirements and test methods
This document provides requirements and test methods for flexible, factory made, buried district heating pipe systems with metallic service pipes and bonding between the layers of the pipe assemblies...
February 1, 2009
District heating pipes - Pre-insulated flexible pipe systems - Part 4: Bonded system with metal service pipes - Requirements and test methods
This European Standard provides requirements and test methods for flexible, pre-insulated, directly buried district heating pipe assemblies with metallic service pipes and bonding between the layers...
May 1, 2007
District heating pipes - Pre-insulated flexible pipe systems - Part 4: Bonded metal service pipes - requirements and test methods
This European Standard provides requirements and test methods for flexible, pre-insulated, directly buried district heating pipe assemblies with metallic service pipes and bonding between the layers...

References

Advertisement