ASHRAE STD 184

Method of Test for Field Performance of Liquid-Chilling Systems

active, Most Current
Buy Now
Organization: ASHRAE
Publication Date: 1 January 2020
Status: active
Page Count: 64
scope:

This standard includes the following types of liquid-chilling systems. These system types are further described in Section 5, "Equipment Types."

Vapor compression cycle.

Absorption cycle.

This standard does not include systems with a net refrigeration capacity less than 10 tonR (35 kW).

This standard does not include a specification of standardized test conditions under which the liquid-chilling system must operate. Test conditions typically reflect the expected operating conditions and are customer specified.

PURPOSE

The purpose of this standard is to prescribe methods of field performance testing for liquid-chilling systems.

Document History

ASHRAE STD 184
January 1, 2020
Method of Test for Field Performance of Liquid-Chilling Systems
This standard includes the following types of liquid-chilling systems. These system types are further described in Section 5, “Equipment Types.” Vapor compression cycle. Absorption cycle. This...
December 7, 2018
Method of Test for Field Performance of Liquid-Chilling Systems
FOREWORD ASHRAE Standard 184 was published in 2016 and prescribes methods of testing to measure performance, such as capacity and efficiency, of liquid-chilling systems as installed in the field...
October 2, 2017
Method of Test for Field Performance of Liquid-Chilling Systems
A description is not available for this item.
October 31, 2016
Method of Test for Field Performance of Liquid-Chilling Systems
This standard includes the following types of liquidchilling systems. These system types are further described in Section 5, “Equipment Types.”  Vapor compression cycle.  Absorption cycle. This...

References

Advertisement