ASTM International - ASTM D4434/D4434M-15

Standard Specification for Poly(Vinyl Chloride) Sheet Roofing

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2015
Status: inactive
Page Count: 4
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers flexible sheet made from poly(vinyl chloride) resin as the primary polymer intended for use in single-ply roofing membranes exposed to the weather. The sheet shall contain reinforcing fibers or reinforcing fabrics.

1.2 The tests and property limits used to characterize the sheet are values intended to ensure minimum quality for the intended purpose. In-place roof system design criteria, such as fire resistance, material compatibility, wind uplift resistance, in-situ shrinkage, among others, are factors that must be considered but are beyond the scope of this specification.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.4 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitation prior to use.

abstract:

This specification covers flexible fiber- or fabric-reinforced sheet made from poly(vinyl chloride) resin as the primary polymer intended for use in single-ply roofing membranes exposed to the... View More

Document History

January 1, 2021
Standard Specification for Poly(Vinyl Chloride) Sheet Roofing
1.1 This specification covers flexible sheet made from poly(vinyl chloride) resin as the primary polymer intended for use in single-ply roofing membranes exposed to the weather. The sheet shall...
ASTM D4434/D4434M-15
December 1, 2015
Standard Specification for Poly(Vinyl Chloride) Sheet Roofing
1.1 This specification covers flexible sheet made from poly(vinyl chloride) resin as the primary polymer intended for use in single-ply roofing membranes exposed to the weather. The sheet shall...
July 15, 2012
Standard Specification for Poly(Vinyl Chloride) Sheet Roofing
1.1 This specification covers flexible sheet made from poly(vinyl chloride) resin as the primary polymer intended for use in single-ply roofing membranes exposed to the weather. The sheet shall...
May 1, 2011
Standard Specification for Poly(Vinyl Chloride) Sheet Roofing
1.1 This specification covers flexible sheet made from poly(vinyl chloride) resin as the primary polymer intended for use in single-ply roofing membranes exposed to the weather. The sheet shall...
January 1, 2009
Standard Specification for Poly(Vinyl Chloride) Sheet Roofing
1.1 This specification covers flexible sheet made from poly(vinyl chloride) resin as the primary polymer intended for use in single-ply roofing membranes exposed to the weather. The sheet shall...
Advertisement