AENOR - UNE-EN ISO 13143-1

Electronic fee collection - Evaluation of on-board and roadside equipment for conformity to ISO 12813 - Part 1: Test suite structure and test purposes (ISO 13143-1:2020) (Endorsed by Asociación Española de Normalización in January of 2021.)

active, Most Current
Organization: AENOR
Publication Date: 1 January 2021
Status: active
Page Count: 81
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60

Document History

UNE-EN ISO 13143-1
January 1, 2021
Electronic fee collection - Evaluation of on-board and roadside equipment for conformity to ISO 12813 - Part 1: Test suite structure and test purposes (ISO 13143-1:2020) (Endorsed by Asociación Española de Normalización in January of 2021.)
A description is not available for this item.
January 1, 2017
Electronic fee collection - Evaluation of on-board and roadside equipment for conformity to ISO 12813 - Part 1: Test suite structure and test purposes (ISO 13143-1:2016) (Endorsed by Asociación Española de Normalización in January of 2017.)
A description is not available for this item.
Advertisement