AENOR - UNE-EN 60191-6-2

Mechanical standardization of semiconductor devices -- Part 6-2: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for 1,50 mm, 1,27 mm and 1,00 mm pitch ball and column terminal packages

active, Most Current
Organization: AENOR
Publication Date: 10 October 2003
Status: active
Page Count: 14
ICS Code (Semiconductor devices in general): 31.080.01

Document History

UNE-EN 60191-6-2
October 10, 2003
Mechanical standardization of semiconductor devices -- Part 6-2: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for 1,50 mm, 1,27 mm and 1,00 mm pitch ball and column terminal packages
A description is not available for this item.
Advertisement