AENOR - UNE-EN ISO 15156-2

Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low-alloy steels, and the use of cast irons (ISO 15156-2:2020) (Endorsed by Asociación Española de Normalización in January of 2021.)

active, Most Current
Organization: AENOR
Publication Date: 1 January 2021
Status: active
Page Count: 59
ICS Code (Equipment for petroleum and natural gas industries in general): 75.180.01
ICS Code (Corrosion of metals): 77.060
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10

Document History

UNE-EN ISO 15156-2
January 1, 2021
Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low-alloy steels, and the use of cast irons (ISO 15156-2:2020) (Endorsed by Asociación Española de Normalización in January of 2021.)
A description is not available for this item.
November 1, 2015
Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low alloy steels, and the use of cast irons (ISO 15156-2:2015) (Endorsed by AENOR in November of 2015.)
A description is not available for this item.
Advertisement