DSF/PREN IEC 60317-84

Specifications for particular types of winding wires – Part 84: Polyesterimide enamelled round copper wire, class 200

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 12
scope:

This Part of IEC 60317 specifies the requirements of enamelled round copper winding wires of class 200 with a sole coating based on polyesterimide resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. NOTE - A modified resin is a resin that has undergone a chemical change or contains one or more additives to enhance certain performance or application characteristics. The range of nominal conductor diameters covered by this standard is as follows: - Grade 1: 0,018 mm up to and including 3,150 mm; - Grade 2: 0,020 mm up to and including 5,000 mm; - Grade 3: 0,0250 mm up to and including 1,600 mm. The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-1:2013.

Document History

September 20, 2021
Specifications for particular types of winding wires – Part 84: Polyesterimide enamelled round copper wire, class 200
IEC 60317-84:2021 specifies the requirements of enamelled round copper winding wires of class 200 with a sole coating based on polyesterimide resin, which may be modified providing it retains the...
DSF/PREN IEC 60317-84
Specifications for particular types of winding wires – Part 84: Polyesterimide enamelled round copper wire, class 200
This Part of IEC 60317 specifies the requirements of enamelled round copper winding wires of class 200 with a sole coating based on polyesterimide resin, which may be modified providing it retains...
Advertisement