DSF/EN ISO 17962/PRA1

Agricultural machinery – Equipment for sowing – Minimization of the environmental effects of fan exhaust from pneumatic systems – Amendment 1 (ISO 17962:2015/DAM 1:2020)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 11
ICS Code (Sowing and planting equipment): 65.060.30
scope:

This International Standard (Technical Specification) specifies various means of minimizing the effects of fan exhaust from pneumatic systems for vacuum-style seeding (planting) agricultural field equipment used for sowing coated seeds. Application of design principles, use of calculations and testing methods are all acceptable means to minimize this fan exhaust. It is applicable to vacuum-style planting (seeding) systems where "dust off" (fugitive) material from seed coatings can mix with fan (blower) intake air and be exhausted into the atmosphere. This International Standard (Technical Specification) is not applicable to: ⎯ conveyance systems between a central tank and remote meters where the air is exhausted at the remote meters; ⎯ conveyance systems where the meter is at a central tank and the air is exhaust at a ground engaging opening device. This International Standard (Technical Specification) is not applicable to pneumatic planting equipment which was manufactured before the date of its publication. NOTE - National or local requirements can apply which could be more stringent. NOTE - Examples of systems are shown in Annex D.

Document History

January 24, 2022
Agricultural machinery – Equipment for sowing – Minimization of the environmental effects of fan exhaust from pneumatic systems – Amendment 1 (ISO 17962:2015/Amd 1:2021)
This International Standard (Technical Specification) specifies various means of minimizing the effects of fan exhaust from pneumatic systems for vacuum-style seeding (planting) agricultural field...
September 9, 2015
Agricultural machinery - Equipment for sowing - Minimization of the environmental effects of fan exhaust from pneumatic systems
This International Standard (Technical Specification) specifies various means of minimizing the effects of fan exhaust from pneumatic systems for vacuum-style seeding (planting) agricultural field...
DSF/EN ISO 17962/PRA1
Agricultural machinery – Equipment for sowing – Minimization of the environmental effects of fan exhaust from pneumatic systems – Amendment 1 (ISO 17962:2015/DAM 1:2020)
This International Standard (Technical Specification) specifies various means of minimizing the effects of fan exhaust from pneumatic systems for vacuum-style seeding (planting) agricultural field...
Agricultural machinery - Equipment for sowing - Minimization of the environmental effects of fan exhaust from pneumatic systems (ISO/DIS 17962:2013)
This International Standard (Technical Specification) specifies various means of minimizing the effects of fan exhaust from pneumatic systems for vacuum-style seeding (planting) agricultural field...
Agricultural machinery - Equipment for sowing - Minimization of the environmental effects of fan exhaust from pneumatic systems (ISO/DIS 17962:2015)
This International Standard (Technical Specification) specifies various means of minimizing the effects of fan exhaust from pneumatic systems for vacuum-style seeding (planting) agricultural field...
Agricultural machinery – Equipment for sowing – Minimization of the environmental effects of fan exhaust from pneumatic systems – Amendment 1 (ISO 17962:2015/FDAM 1:2021)
This International Standard (Technical Specification) specifies various means of minimizing the effects of fan exhaust from pneumatic systems for vacuum-style seeding (planting) agricultural field...
Advertisement