DSF/PREN IEC 60751
Industrial platinum resistance thermometers and platinum temperature sensors
| Organization: | DS |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Temperature-measuring instruments): | 17.200.20 |
scope:
This standard specifies the requirements and resistance versus temperature relationship for indus trial platinum resistance thermometers later referred to as "thermometers" and industrial platinum resistance temperature sensors later referred to as "platinum resistors" whose electrical resistance is derived by defined function of temperature. The standard applies to platinum resistors whose temperature coefficient α, defined as R C R R ⋅ ° − = 100 0 α 100 0 , is conventionally written as α = 3,851⋅10-3 °C-1, where R100 is the resistance at t = 100 °C and R0 is the resistance at t = 0 °C. Values of temperature in this standard are in terms of the International Temperature Scale of 1990, ITS-90. Temperatures in degrees Celsius are denoted by the symbol t, except in Table A.1 where the full nomenclature t90/°C is used. The standard covers platinum resistors or thermometers for all or part of the temperature range -200 °C to +850 °C with different tolerance classes, which may cover restricted temperature ranges. For temperature/resistan
Document History