DS/EN ISO 7866
Gas cylinders – Refillable seamless aluminium alloy gas cylinders – Design, construction and testing – Amendment 1 (ISO 7866:2012/Amd 1:2020)
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 4 January 2021 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Pressure vessels): | 23.020.30 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
ISO 7866:2012 specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes and tests at time of manufacture of refillable seamless aluminium alloy gas cylinders of water capacities up to and including 150 litres for compressed, liquefied and dissolved gases for worldwide use (normally up to +65 °C).
Document History
DS/EN ISO 7866
January 4, 2021
Gas cylinders – Refillable seamless aluminium alloy gas cylinders – Design, construction and testing – Amendment 1 (ISO 7866:2012/Amd 1:2020)
ISO 7866:2012 specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes and tests at time of manufacture of refillable seamless aluminium alloy...
May 8, 2014
Gas cylinders - Refillable seamless aluminium alloy gas cylinders - Design, construction and testing
ISO 7866:2012 specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes and tests at time of manufacture of refillable seamless aluminium alloy...
October 24, 2012
Gas cylinders - Refillable seamless aluminium alloy gas cylinders - Design, construction and testing
ISO 7866:2012 specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes and tests at time of manufacture of refillable seamless aluminium alloy...
Gas cylinders – Refillable seamless aluminium alloy gas cylinders – Design, construction and testing
ISO 7866:2012 specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes and tests at time of manufacture of refillable seamless aluminium alloy...
Gas cylinders - Refillable seamless aluminium alloy gas cylinders - Design, construction and testing (ISO/FDIS 7866:2012)
This International Standard specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes and tests at time of manufacture of refillable seamless...
Gas cylinders - Refillable seamless aluminium alloy gas cylinders - Design, construction and testing (ISO/DIS 7866:2007)
This International Standard specifies minimum requirements for the material, design, construction and
workmanship, manufacturing processes and tests at manufacture of refillable seamless aluminium...