SNV - SN EN 13979-1

Railway applications - Wheelsets and bogies - Monobloc Wheels - Technical approval procedure - Part 1: Forged and rolled wheels

inactive
Organization: SNV
Publication Date: 1 December 2020
Status: inactive
Page Count: 63
ICS Code (Materials and components for railway engineering): 45.040
scope:

The aim of this document is to define a design assessment procedure of a forged and rolled monobloc wheel (RST). This assessment is made before entry into service. This document describes, in particular, the assessment to be performed in order to use wheels on a European network which, moreover, have quality requirements in conformity with those defined in EN 13262. This assessment requires that the conditions of use of the wheel are defined and this standard provides a method for the definition of those conditions. The design assessment has four different aspects: - a geometrical aspect: to allow interchangeability of different solutions for the same application; - a thermomechanical aspect: to manage wheel deformations and to ensure that braking will not cause wheels to fracture; - a mechanical aspect: to ensure that no fatigue cracks occur in the wheel web and that no permanent deformation occurs under exceptional loading; - an acoustic aspect: to ensure that the solution chosen is as good as the reference wheel. This document does not cover assessment of the hub and the rim. This document was established for wheels of non-powered tread-braked wheelsets and applies in full for this type of wheel. For wheels on which disc brakes are mounted or toothed transmission wheels or even wheels with noise reduction devices, the requirements may be amended or supplemented. For urban railway vehicles, other standards or documents may be used.

Document History

January 1, 2024
Railway applications - Wheelsets and bogies - Monobloc Wheels - Technical approval procedure - Part 1: Forged and rolled wheels
This document specifies a design assessment procedure for a forged and rolled monobloc wheel (RST). This assessment is carried out before the wheel is commissioned. This document specifies, in...
SN EN 13979-1
December 1, 2020
Railway applications - Wheelsets and bogies - Monobloc Wheels - Technical approval procedure - Part 1: Forged and rolled wheels
The aim of this document is to define a design assessment procedure of a forged and rolled monobloc wheel (RST). This assessment is made before entry into service. This document describes, in...
July 1, 2011
Railway applications - Wheelsets and bogies - Monobloc wheels - Technical approval procedure - Part 1: Forged and rolled wheels
The aim of this European Standard is to define the requirements that a monobloc wheel of a freight of passenger railway vehicle non-powered axle shall meet in order to be able to be used on a...
September 1, 2009
Railway applications - Wheelsets and bogies - Monobloc wheels - Technical approval procedure - Part 1: Forged and rolled wheels
A description is not available for this item.
April 1, 2004
Railway applications - Wheelsets and bogies - Monobloc wheels - Technical approval procedure - Part 1: Forged and rolled wheels
A description is not available for this item.

References

Advertisement