SNV - SN EN 17359

Stationary source emissions - Bioaerosols and biological agents - Sampling of bioaerosols and collection in liquids - Impingement method

active, Most Current
Organization: SNV
Publication Date: 1 January 2021
Status: active
Page Count: 59
ICS Code (Ambient atmospheres): 13.040.20
scope:

This document contains specifications for active sampling of bioaerosols from exhaust air flowing through a defined cross-section of a stack. It defines general principles that have to be taken into account during an isokinetic sampling campaign for bioaerosols by bubbling the exhaust air through a specific impinger designed for emission measurements. In this document the application with culturable organisms is specified but the same principle might be applicable for non-cultural based methods (e.g. molecular and/or enzyme-based methods). The impinger is designed to allow a sample volume flow of 1 m3/h to 1,8 m3/h, or 16 l/min to 30 l/min, respectively, and has been tested with regard to various microorganisms within broad concentration ranges [1; 2; 3; 4]

Document History

SN EN 17359
January 1, 2021
Stationary source emissions - Bioaerosols and biological agents - Sampling of bioaerosols and collection in liquids - Impingement method
This document contains specifications for active sampling of bioaerosols from exhaust air flowing through a defined cross-section of a stack. It defines general principles that have to be taken into...

References

Advertisement