SNV - SN EN 17415-1

District cooling pipes - Bonded single pipe systems for directly buried cold water networks - Part 1: Factory made pipe assembly of steel or plastic service pipe, polyurethane thermal insulation and a casing of polyethylene

active, Most Current
Organization: SNV
Publication Date: 1 December 2020
Status: active
Page Count: 44
ICS Code (Other pipeline components): 23.040.99
scope:

This document specifies requirements, design and test methods for straight lengths of factory made thermally insulated pipe-in-pipe assemblies for directly buried district cooling distribution systems, comprising a service pipe from DN 15 to DN 1200, rigid polyurethane foam insulation and a casing of polyethylene. The pipe assembly can also include the following additional elements: measuring wires, spacers and diffusion barriers. This document applies only to insulated pipe assemblies, for continuous operation with water at various temperatures (1 to 30) °C and a maximum operation pressure of 25 bar. The design is based on an expected service life with continuous operation of a minimum 50 years.

Document History

SN EN 17415-1
December 1, 2020
District cooling pipes - Bonded single pipe systems for directly buried cold water networks - Part 1: Factory made pipe assembly of steel or plastic service pipe, polyurethane thermal insulation and a casing of polyethylene
This document specifies requirements, design and test methods for straight lengths of factory made thermally insulated pipe-in-pipe assemblies for directly buried district cooling distribution...

References

Advertisement