SNV - SN EN 17533

Gaseous hydrogen - Cylinders and tubes for stationary storage

active, Most Current
Organization: SNV
Publication Date: 1 November 2020
Status: active
Page Count: 79
ICS Code (Pressure vessels): 23.020.30
ICS Code (Gases for industrial application): 71.100.20
scope:

This International Standard specifies the requirements for design, manufacture and testing of cylinders, tubes, and other pressure vessels of steel, stainless steel, aluminium alloys or of non-metallic construction material intended for the stationary storage of gaseous hydrogen of up to a maximum water capacity of 10 000 l and a maximum allowable working pressure not exceeding 110 MPa, of seamless metallic construction (Type 1) or of composite construction (Types 2, 3 and 4) without any non-seamless load sharing metallic components, hereafter referred to as pressure vessels. For Existing design already qualified for other applications (e.g. transportable applications) follow the requirements of Annex E. This International Standard is not intended as a specification for pressure vessels used for solid, liquid hydrogen or hybrid cryogenic-high pressure hydrogen storage applications.

Document History

SN EN 17533
November 1, 2020
Gaseous hydrogen - Cylinders and tubes for stationary storage
This International Standard specifies the requirements for design, manufacture and testing of cylinders, tubes, and other pressure vessels of steel, stainless steel, aluminium alloys or of...

References

Advertisement