NPFC - MIL-PRF-32647

ZINC‐NICKEL ELECTROPLATING FOR FASTENERS

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 4 January 2021
Status: active
Page Count: 8
scope:

Scope.

This specification covers requirements for an electrodeposited zinc‐nickel (Zn‐Ni) alloy plating with a hexavalent chromium‐free conversion coating and supplementary top coat or sealant. This MIL specification selects desired options from ASTM F1941/F1941M and details additional requirements, such as plating composition and torque/tension behavior of the plating on surrogate threaded fasteners. Although developed for threaded steel fasteners, this plating may be used on other steel products. While other plating thickness and supplementary treatment options are available for unique applications, the requirements of this specification are limited to the ASTM F1941/F1941M codes specified herein. This specification is intended for use on new fasteners and fasteners which previously may have specified coatings containing cadmium or hexavalent chromium, substances which have been added to the Aerospace and Defense Declarable Substances List ("AD‐DSL").

intended Use:

The electrodeposited plating covered by this specification is intended for use as a corrosion protective coating. Color is NOT a requirement of this specification. However, yellow plating... View More

Document History

October 11, 2023
ZINC‐NICKEL ELECTROPLATING FOR FASTENERS
A description is not available for this item.
MIL-PRF-32647
January 4, 2021
ZINC‐NICKEL ELECTROPLATING FOR FASTENERS
Scope. This specification covers requirements for an electrodeposited zinc‐nickel (Zn‐Ni) alloy plating with a hexavalent chromium‐free conversion coating and supplementary top coat or sealant. This...
March 25, 2020
ZINC‐NICKEL ELECTROPLATING FOR FASTENERS
Scope. This specification covers requirements for an electrodeposited zinc‐nickel (Zn‐ Ni) alloy plating with a hexavalent chromium‐free conversion coating and supplementary top coat or sealant....

References

Advertisement