DSF/PREN IEC 61280-1-3
Fibre optic communication subsystem test procedures – Part 1-3: General communication subsystems – Measurement of central wavelength, spectral width and additional spectral characteristics
| Organization: | DS |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
scope:
This part of IEC 61280 provides definitions and measurement procedures for several wavelength and spectral width properties of an optical spectrum associated with a fibre optic communication subsystem, an optical transmitter, or other light sources used in the operation or test of communication subsystems. This document also provides definitions and measurement procedures for side mode suppression ratio and signal to source spontaneous emission ratio. The measurement is done for the purpose of system construction and/or maintenance. In the case of communication subsystem signals, the optical transmitter is typically under modulation. NOTE - Different properties may be appropriate to different spectral types, such as continuous spectra characteristic of light-emitting diodes (LEDs), and multilongitudinal-mo
Document History