DS/EN IEC 61980-1

Electric vehicle wireless power transfer (WPT) systems – Part 1: General requirements

active, Most Current
Buy Now
Organization: DS
Publication Date: 11 January 2021
Status: active
Page Count: 54
ICS Code (Electric road vehicles): 43.120
scope:

IEC 61980-1:2020 applies to the supply device for charging electric road vehicles using wireless methods at standard supply voltages per IEC 60038 up to 1 000 V AC and up to 1 500 V DC. Electric road vehicles (EV) covers road vehicles, including plug-in hybrid road vehicles (PHEV) that derive all or part of their energy from on-board rechargeable energy storage systems (RESS). This document also applies to wireless power transfer (WPT) equipment supplied from on-site storage systems (e.g. buffer batteries). The aspects covered in this document include • the characteristics and operating conditions of a supply device, • the specification for required level of electrical safety of a supply device, • communication between EV device and vehicle to enable and control WPT, • efficiency, alignment and other activities to enable WPT, and • specific EMC requirements for a supply device. The following aspects are under consideration for future documents: • requirements for MF-WPT systems supplying power to EVs in motion; • requirements for bidirectional power transfer. This document does not apply to: • safety aspects related to maintenance, • WPT system for trolley buses, rail vehicles and vehicles designed primarily for use off‑road, and • any safety or EMC requirements for the vehicle side. IEC 61980-1:2020 cancels and replaces the first edition published in 2015. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: a) the contents of IEC 61980-1:2015 have been re-organized so that this document is generally applicable to any WPT technologies; b) technology specific requirements, mostly for MF-WPT in the main text of IEC 61980-1:2015, have been transferred to IEC 61980-2 and IEC 61980-3; c) Annex A, Annex B and Annex C have been removed and contents of these annexes have been transferred to the relevant technology specific parts of the IEC 61980 series; ...

Document History

DS/EN IEC 61980-1
January 11, 2021
Electric vehicle wireless power transfer (WPT) systems – Part 1: General requirements
IEC 61980-1:2020 applies to the supply device for charging electric road vehicles using wireless methods at standard supply voltages per IEC 60038 up to 1 000 V AC and up to 1 500 V DC. Electric road...
Electric vehicle wireless power transfer (WPT) systems – Part 1: General requirements
This part of IEC 61980 applies to the supply device for charging electric road vehicles using wireless methods at standard supply voltages ratings per IEC 60038 up to 1 000 V AC and up to 1 500 V DC....

References

Advertisement