AENOR - UNE-EN ISO 9809-1
Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing - Part 1: Quenched and tempered steel cylinders with tensile strength less than 1 100 MPa (ISO 9809-1:2010)
inactive
| Organization: | AENOR |
| Publication Date: | 13 October 2010 |
| Status: | inactive |
| Page Count: | 50 |
| ICS Code (Gas cylinders): | 23.020.35 |
Document History
October 28, 2020
Gas cylinders - Design, construction and testing of refillable seamless steel gas cylinders and tubes - Part 1: Quenched and tempered steel cylinders and tubes with tensile strength less than 1 100 MPa (ISO 9809-1:2019)
A description is not available for this item.
UNE-EN ISO 9809-1
October 13, 2010
Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing - Part 1: Quenched and tempered steel cylinders with tensile strength less than 1 100 MPa (ISO 9809-1:2010)
A description is not available for this item.