CSA M424.1

Flameproof non-rail-bound dieselpowered machines for use in gassy underground coal mines

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2016
Status: active
Page Count: 32
scope:

This Standard describes the technical requirements and procedures necessary for the design, performance, and testing of new or unused flameproof, non-rail-bound diesel-powered, self-propelled machines for use in gassy underground mines.

Note: The working environment of gassy mines is characterized by the presence of methane gas and combustible dust.

This Standard applies to machines of 45 000 kg mass or less, which are designed to operate on level ground at a maximum speed of 32 km/h or less.

Braking system performance requirements and proof tests are not included in the Scope of this Standard, except from the standpoint of the reduction of fire and explosion hazards.

Note: See CAN/CSA-M424.3 for brake construction, stopping performance, and test requirements.

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the Standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Document History

January 1, 2022
Flameproof non-rail-bound diesel-powered machines for use in gassy underground coal mines
Inclusions This Standard describes construction and test requirements for new non-rail-bound diesel-powered, self-propelled machines for use in gassy underground coal mines. It is supplementary to...
January 1, 2022
Flameproof non-rail-bound diesel-powered machines for use in gassy underground coal mines
Inclusions This Standard describes construction and test requirements for new non-rail-bound diesel-powered, self-propelled machines for use in gassy underground coal mines. It is supplementary to...
CSA M424.1
January 1, 2016
Flameproof non-rail-bound dieselpowered machines for use in gassy underground coal mines
This Standard describes the technical requirements and procedures necessary for the design, performance, and testing of new or unused flameproof, non-rail-bound diesel-powered, self-propelled...
January 1, 2016
Flameproof non-rail-bound dieselpowered machines for use in gassy underground coal mines
This Standard describes the technical requirements and procedures necessary for the design, performance, and testing of new or unused flameproof, non-rail-bound diesel-powered, self-propelled...
March 1, 1988
Flameproof Non-Rail-Bound Diesel-Powered Machines for Use in Gassy Underground Coal Mines
This Standard describes the technical requirements and procedures necessary for the design, performance and testing of new or unused flameproof, non-rail-bound diesel-powered, self-propelled machines...
March 1, 1988
Flameproof Non-Rail-Bound Diesel-Powered Machines for Use in Gassy Underground Coal Mines
This Standard describes the technical requirements and procedures necessary for the design, performance and testing of new or unused flameproof, non-rail-bound diesel powered, self-propelled machines...
March 1, 1988
Flameproof Non-Rail-Bound Diesel-Powered Machines for Use in Gassy Underground Coal Mines
This Standard describes the technical requirements and procedures necessary for the design, performance and testing of new or unused flameproof, non-rail-bound diesel-powered, self-propelled machines...

References

Advertisement