SNV - SN EN ISO 8502-6

Preparation of steel substrates before application of paints and related products - Tests for the assessment of surface cleanliness - Part 6: Extraction of water soluble contaminants for analysis (Bresle method)

active, Most Current
Organization: SNV
Publication Date: 1 November 2020
Status: active
Page Count: 22
ICS Code (Surface preparation): 25.220.10
scope:

This document specifies a method of extracting, for analysis, water soluble contaminants from a surface by use of flexible cells in the form of adhesive patches or sleeves which can be attached to any surface, regardless of its shape (flat or curved) and its orientation (facing in any direction, including downwards). The method described is suitable for use in the field to determine the presence of water soluble contaminants before painting or a similar treatment. This document does not cover the subsequent analysis of the contaminants that have been dissolved. Methods of analysis suitable for field use are described in other parts of ISO 8502. NOTE The extraction method might give a false negative or not take all the water-soluble material off the surface because of: a) Soluble materials hiding in the crevices or under folds of metal; b) Soluble materials under corrosion layers, passivation layers produced by corrosion inhibitors, oil, grease, or other non-visible thin films.

Document History

SN EN ISO 8502-6
November 1, 2020
Preparation of steel substrates before application of paints and related products - Tests for the assessment of surface cleanliness - Part 6: Extraction of water soluble contaminants for analysis (Bresle method)
This document specifies a method of extracting, for analysis, water soluble contaminants from a surface by use of flexible cells in the form of adhesive patches or sleeves which can be attached to...
October 1, 2006
Preparation of steel substrates before application of paints and related products - Tests for the assessment of surface cleanliness - Part 6: Extraction of soluble contaminants for analysis - The Bresle method
A description is not available for this item.

References

Advertisement