SNV - SN EN ISO 20647

Infant formula and adult nutritionals - Determination of total iodine - Inductively coupled plasma mass spectrometry (ICP-MS)

active, Most Current
Organization: SNV
Publication Date: 1 November 2020
Status: active
Page Count: 24
ICS Code (General methods of tests and analysis for food products): 67.050
scope:

ISO 20647:2015 specifies a method for the quantitative determination of total iodine in infant formula and adult nutritional formula.[1] The method is applicable to the measurement of total iodine in infant formula and adult nutritional formula from 0,5 µg/100g to 1 500 µg/100g reconstituted final product and for ready-to-feed products from 2,5 µg/100 g to 1 000 µg/100 g using ICP-MS. Using various infant formula and adult nutritional products, the method was subjected to an interlaboratory study. Levels obtained ranged from 3,47 µg/100 g to 124 µg/100 g. For all precision data related to the interlaboratory study, see Table A.1 located in Annex A.

Document History

SN EN ISO 20647
November 1, 2020
Infant formula and adult nutritionals - Determination of total iodine - Inductively coupled plasma mass spectrometry (ICP-MS)
ISO 20647:2015 specifies a method for the quantitative determination of total iodine in infant formula and adult nutritional formula.[1] The method is applicable to the measurement of total iodine in...

References

Advertisement