SNV - SN EN ISO 24026-2

Plastics - Poly(methyl methacrylate) (PMMA) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties

active, Most Current
Organization: SNV
Publication Date: 1 November 2020
Status: active
Page Count: 16
ICS Code (Thermoplastic materials): 83.080.20
scope:

1.1 This document specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of poly(methyl methacrylate) (PMMA) moulding and extrusion materials. It gives the requirements for handling test material and for conditioning both the test material before moulding and the specimens before testing. 1.2 This document specifies procedures and conditions for the preparation of test specimens and procedures for measuring properties of the materials from which these specimens are made. It lists properties and test methods which are suitable and necessary to characterize poly(methyl methacrylate) moulding and extrusion materials. 1.3 The properties have been selected from the general test methods in ISO 10350-1. Other test methods in wide use for, or of particular significance to, these moulding and extrusion materials are also included in this document, as are the designatory properties specified in ISO 24026-1.

Document History

SN EN ISO 24026-2
November 1, 2020
Plastics - Poly(methyl methacrylate) (PMMA) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
1.1 This document specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of poly(methyl methacrylate) (PMMA) moulding and extrusion...

References

Advertisement