NEN-EN-ISO 22969

Paints and varnishes - Determination of solar reflectance

active, Most Current
Organization: NEN
Publication Date: 1 January 2021
Status: active
Page Count: 30
ICS Code (Paints and varnishes): 87.040
scope:

This document specifies a method to determine the solar reflectance of coating systems using a spectrophotometer with a wide spectral range (300 nm to 2 500 nm) and global solar radiation.

This document is applicable to coating systems.

Document History

NEN-EN-ISO 22969
January 1, 2021
Paints and varnishes - Determination of solar reflectance
This document specifies a method to determine the solar reflectance of coating systems using a spectrophotometer with a wide spectral range (300 nm to 2 500 nm) and global solar radiation. This...

References

Advertisement