NEN-EN-ISO 23088
Gas cylinders - Periodic inspection and testing of welded steel pressure drums - Capacities up to 1000 l
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This document specifies the requirements for periodic inspection and testing of welded steel transportable pressure drums of water capacity from 150 l up to 1 000 l and up to 300 bar test pressure intended for compressed and liquefied gases.
Document History
NEN-EN-ISO 23088
January 1, 2021
Gas cylinders - Periodic inspection and testing of welded steel pressure drums - Capacities up to 1000 l
This document specifies the requirements for periodic inspection and testing of welded steel transportable pressure drums of water capacity from 150 l up to 1 000 l and up to 300 bar test pressure...