CEN/TS 1329-2

Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 2: Guidance for the assessment of conformity

active, Most Current
Organization: CEN
Publication Date: 1 January 2021
Status: active
Page Count: 28
ICS Code (Drainage systems): 91.140.80
ICS Code (Plastics pipes): 23.040.20
scope:

This document gives requirements and guidance for the assessment of conformity of formulations, products and assemblies in accordance with EN 1329-1 intended to be included in the manufacturer's quality plan as part of the quality management system and for the establishment of third-party certification procedures.

NOTE 1 The quality management system is expected to conform to or is no less stringent than the relevant requirements to EN ISO 9001 [1].

NOTE 2 If third party certification is involved, the certification body is expected to be compliant with either EN ISO/IEC 17065 [2] or EN ISO/IEC 17021-series [3], as applicable.

NOTE 3 In order to help the reader, a basic test matrix is given in Annex A.

In conjunction with EN 1329-1, this document is applicable to piping systems made of unplasticized poly(vinyl chloride) (PVC-U) intended for soil and waste discharge systems (low and high temperature):

- inside buildings (application area code "B");

- both inside buildings and buried in ground within the building structure (application area code "BD").

Document History

CEN/TS 1329-2
January 1, 2021
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 2: Guidance for the assessment of conformity
This document gives requirements and guidance for the assessment of conformity of formulations, products and assemblies in accordance with EN 1329-1 intended to be included in the manufacturer’s...
June 1, 2018
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 2: Guidance for the assessment of conformity
This document gives guidance for the assessment of conformity of materials (formulations), products and assemblies in accordance with EN 1329-1 intended to be included in the manufacturer’s quality...
May 1, 2012
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 2: Guidance for the assessment of conformity
This Technical Specification gives guidance for the assessment of conformity of materials (compounds/formulations), products and assemblies in accordance with EN 1329-1 intended to be included in the...
May 1, 2001
Plastic Piping Systems for Soil and Waste Discharge (Low and High Temperature) within the Building Structure - Unplasticized Poly(Vinyl Chloride) (PVC-U) - Part 2: Guidance for the Assessment of Conformity
A description is not available for this item.

References

Advertisement