IEC TR 62222

Fire performance of communication cables installed in buildings

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 2021
Status: active
Page Count: 50
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

This document describes the test methods for various parameters relating to the reaction to fire properties of metallic and optical fibre communications cables. The parameters have particular importance for cables intended to be installed within buildings and other structures.

This document also maps the test methods and associated limits applied to the fire hazards created by particular installation conditions and which can be referenced by other international, regional and national standards. For example, it is important that compliance with the requirements and recommendations for installation methods in ISO/IEC 14763-2 taking into consideration this document improve safety concerning fire.

Document History

IEC TR 62222
January 1, 2021
Fire performance of communication cables installed in buildings
This document describes the test methods for various parameters relating to the reaction to fire properties of metallic and optical fibre communications cables. The parameters have particular...
July 1, 2012
Fire performance of communication cables installed in buildings
This Technical Report provides recommendations for the requirements and test methods to be specified for the fire performance of communication cables when installed in buildings. The recommendations...
March 1, 2005
Fire performance of communication cables installed in buildings
A description is not available for this item.

References

Advertisement