ESTA - ANSI/ESTA E1.62

Minimum specifications for mass-produced portable platforms, ramps, stairs, and choral risers for live performance events

active, Most Current
Buy Now
Organization: ESTA
Publication Date: 1 January 2021
Status: active
Page Count: 19
scope:

The standard covers mass-produced portable platforms, stair units and ramps used with those platforms, and choral risers, designed to be used for the presentation of music concerts, dramatic plays, fashion shows, and other entertainment and special events. The platforms, stairs, ramps, and choral riser modules covered by this standard are of a size and weight that allows them to be moved and erected by one or two people. Larger, heavier units that require three or more workers to move a module, or that need powered assistance to be moved, are outside the scope of this standard. The scope also covers the railings provided as fall protection accessories for the platforms, stair units, ramps, and choral risers within the scope of this standard.

This standard applies to the legging systems used with the mass-produced portable platforms, stair units and ramps used with those platforms, and choral risers. The legging systems may be integral to the units or separate, but they must be

(1) designed, manufactured, and sold to be used with the units; or

(2) supplied by the user or owner of the units in accordance with detailed, specific legging system specifications supplied by the platform manufacturer of the portable platform, stair unit, ramp, or choral riser. *

Custom platforms; complete stage systems; and platforms, ramps, and stairs used in the construction, maintenance, or repair of buildings are outside the scope of this standard.

Document History

ANSI/ESTA E1.62
January 1, 2021
Minimum specifications for mass-produced portable platforms, ramps, stairs, and choral risers for live performance events
The standard covers mass-produced portable platforms, stair units and ramps used with those platforms, and choral risers, designed to be used for the presentation of music concerts, dramatic plays,...

References

Advertisement