SNV - SN EN ISO 10893-10/A1
Non-destructive testing of steel tubes - Part 10: Automated full peripheral ultrasonic testing of seamless and welded (except submerged arc-welded) steel tubes for the detection of longitudinal and/or transverse imperfections - Change of ultrasonic test frequency; change of acceptance criteria; Amendment A1
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 December 2020 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
Document History
SN EN ISO 10893-10/A1
December 1, 2020
Non-destructive testing of steel tubes - Part 10: Automated full peripheral ultrasonic testing of seamless and welded (except submerged arc-welded) steel tubes for the detection of longitudinal and/or transverse imperfections - Change of ultrasonic test frequency; change of acceptance criteria; Amendment A1
A description is not available for this item.
November 1, 2011
Non-destructive testing of steel tubes - Part 10: Automated full peripheral ultrasonic testing of seamless and welded (except submerged arc-welded) steel tubes for the detection of longitudinal and/or transverse imperfections
A description is not available for this item.