CEI EN IEC 62271-214
High-voltage switchgear and controlgear Part 214: Internal arc classification for metal enclosed pole-mounted switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 October 2020 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
Document History
CEI EN IEC 62271-214
October 1, 2020
High-voltage switchgear and controlgear Part 214: Internal arc classification for metal enclosed pole-mounted switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
February 1, 2020
High-voltage switchgear and controlgear Part 214: Internal arc classification for metal enclosed pole-mounted switchgear and controlgear for rated voltages above 1kV and up to and including 52 kV
This part of IEC 62271 specifies requirements for internal arc classification of metal-enclosed pole-mounted switchgear installations used for alternating current with rated voltages above 1 kV and...