CENELEC - EN IEC 60598-2-23
Luminaires - Part 2-23: Particular requirements - Extra-low-voltage lighting systems for ELV light sources
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Luminaires): | 29.140.40 |
scope:
This part of IEC 60598 specifies requirements for extra-low-voltage lighting systems for ELV light sources, intended for ordinary interior use on supply voltages not exceeding 1 000 V. The luminaires, being connected in parallel, are supplied via freely suspended continuous supporting conductors or profiles, the current in the ELV part of the system not exceeding 25 A.
Document History
EN IEC 60598-2-23
January 1, 2021
Luminaires - Part 2-23: Particular requirements - Extra-low-voltage lighting systems for ELV light sources
This part of IEC 60598 specifies requirements for extra-low-voltage lighting systems for ELV light sources, intended for ordinary interior use on supply voltages not exceeding 1 000 V. The...
July 1, 1996
Luminaires - Part 2-23: Particular Requirements - Extra Low-Voltage Lighting Systems for Filament Lamps
A description is not available for this item.
July 1, 1996
Luminaires Part 2: Particular Requirements Section 23: Extra Low-Voltage Lighting Systems for Filament Lamps
A description is not available for this item.