ISO 3471

Earth-moving machinery - Roll-over protective structures - Laboratory tests and performance requirements

inactive
Buy Now
Organization: ISO
Publication Date: 15 September 1980
Status: inactive
Page Count: 20
ICS Code (Earth-moving machinery): 53.100
scope:

This International Standard sets out

a) characteristics, and the static laboratory tests for measurement of structural

b)  the requirements for performance in a representative test

of a roll-over protective structure (ROPS) design, and is closely related to the deflection-limiting volume (DLV) (see ISO 3164).

The static laboratory tests are means of measuring the characteristics of the structures used to protect the operator at velocities of 0 to 16 km/h (0 to 10 mile/h) over hard clay where roll-over would be limited to a maximum roll angle of 360° down a slope of 30° maximum without penetration of the specified DLV by structural members of the ROPS.

This International Standard is intended to establish a consistent, reproducible means of evaluating force-deflection characteristics of ROPS under static loading and to prescribe performance requirements for these structures under such loading in a representative test.

For the purposes of this International Standard "representative test" means a test of a specimen whose material, dimensional, and processing requirements are typical of those ROPS being produced.

Document History

August 15, 2008
Earth-moving machinery - Roll-over protective structures - Laboratory tests and performance requirements
This International Standard specifies performance requirements for metallic roll-over protective structures (ROPS) for earth-moving machinery, as well as a consistent and reproducible means of...
February 1, 1994
Earth-Moving Machinery - Roll-Over Protective Structures - Laboratory Tests and Performance Requirements
A description is not available for this item.
February 1, 1994
Earth-Moving Machinery - Roll-Over Protective Structures - Laboratory Tests and Performance Requirements
This International Standard establishes a consistent and reproducible means of evaluating the load-carrying characteristics of Roll-Over Protective Structures (ROPS) under static loading, and...
February 1, 1994
Earth-Moving Machinery - Roll-Over Protective Structures - Laboratory Tests and Performance Requirements
A description is not available for this item.
ISO 3471
September 15, 1980
Earth-moving machinery - Roll-over protective structures - Laboratory tests and performance requirements
This International Standard sets out a) characteristics, and the static laboratory tests for measurement of structural b)  the requirements for performance in a representative test of a roll-over...

References

Advertisement