BSI - 21/30433153 DC

Draft BS EN 61755-3-7 Fibre optic interconnecting devices and passive components - Connector optical interfaces. Part 3-7: Connectors parameters of non-dispersion shifted single mode physically contacting fibres - non-angled 2,5 mm and 1,25 mm diameter cylindrical composite ferrules using titanium as fibre surrounding material

pending
Organization: BSI
Publication Date: 22 January 2021
Status: pending
Page Count: 18
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

21/30433153 DC
January 22, 2021
Draft BS EN 61755-3-7 Fibre optic interconnecting devices and passive components - Connector optical interfaces. Part 3-7: Connectors parameters of non-dispersion shifted single mode physically contacting fibres - non-angled 2,5 mm and 1,25 mm diameter cylindrical composite ferrules using titanium as fibre surrounding material
A description is not available for this item.
February 4, 2014
Draft BS EN 61755-3-7 Fibre optic interconnecting devices and passive components - Fibreoptic connector optical interfaces Part 3-7: Optical interface connectors with 2,5 mm and 1,25 mm diameter cylindrical composite ferrule using titanium as fibre surrounding material, non-angled polished single mode fibre
A description is not available for this item.
September 30, 2009
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 3-7: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical PC composite ferrule using titanium as fibre surrounding material, single mode fibre
A description is not available for this item.

References

Advertisement