IAPMO IGC 352
Diverter Valves for use in Alternate Nonpotable Water Source Systems
| Organization: | IAPMO |
| Publication Date: | 1 April 2020 |
| Status: | active |
| Page Count: | 16 |
scope:
General
This Standard covers 150 to 300 mm (6 to 12 in) diverter valves intended for diversion of rainwater, graywater or storm water for use in alternate nonpotable water source systems (not for use in sanitary waste systems) and specifies requirements for materials, physical characteristics, performance testing, and markings.
This standard covers valves specifically designed to divert high flows of non‐potable water which includes, but not limited to, rainwater, stormwater, graywater and to address the special need for alternative large diameter valves for use with alternate water source systems, which cannot be practically met by existing valve designs compliant with IAPMO PS 59. The large diameter valves covered by this standard are either specially designed to fit the application and for use in alternate water source systems or are existing designs modified to fit the application such as gate, globe, angle, and butterfly valves. The latter options are traditionally accepted for use in pressurized systems and municipal stormwater management and do not meet the existing requirements applied to fittings and valves used in sanitary drainage applications. In particular, that waterways shall be smooth and free of obstruction and shall not restrict the flow or produce excessive turbulence.
Alternative Materials and Designs
The requirements of this Standard are not intended to prevent the use of alternative materials, designs or methods of construction provided such alternatives meet the intent and requirements of this Standard.
Terminology
In this Standard,
(a) "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy to comply with the Standard;
(b) "should" is used to express a recommendation, but not a requirement;
(c) "may" is used to express an option or something permissible within the scope of the Standard; and
(d) "can" is used to express a possibility or a capability.
Notes accompanying sections of the Standard do not specify requirements or alternative requirements; their purpose is to separate explanatory or informative material from the text. Notes to tables and figures are considered part of the table or figure and can be written as requirements.
Units of Measurement
SI units are the primary units of record in global commerce. In this Standard, the inch/pound units are shown in parentheses. The values stated in each measurement system are equivalent in application, but each unit system is to be used independently. All references to gallons are to U.S. gallons.
Document History