DSF/ISO/DIS 23826
Gas cylinders -- Ball valves -- Specification and testing
| Organization: | DS |
| Status: | active |
| Page Count: | 31 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This document specifies design, type testing, marking and manufacturing test and examination requirements for ball valves used as: a) closures of refillable transportable gas cylinders, pressure drums and tubes; b) main valves for cylinder bundles; c) valves for cargo transport units (e.g. trailers, battery vehicles and MEGCs); which convey compressed gases, liquefied gases and dissolved gases. NOTE 1 - In the course of the document, the term "valve" is used with the meaning of "ball valve". This document does not apply to ball valves for: • oxidizing gases as defined in ISO 10156, • toxic gases (i.e. gases listed in ISO 10298 having an LC50 value ≤ 5 000 ppm) and • acetylene for single gas cylinders, pressure drums and tubes. NOTE 2 - The reason for the exclusion of oxidizing gases is that the use of ball valves as closures of high pressure cylinders for oxidizing gases is known to lead to specific ignition hazards that cannot reasonably be mitigated through the ball valve design or type testing. Safety hazards concern both the ball valve itself and any downstream equipment. NOTE 3 - The reason for the exclusion of acetylene for single gas cylinders, pressure drums and tubes is that the risk of an acetylene decomposition cannot reasonably be mitigated through the ball valve design or type testing.
Document History