DS/EN ISO 15616-4
Acceptance tests for CO2-laser beam machines for high quality welding and cutting – Part 4: Machines with 2-D moving optics (ISO 15616-4:2008)
| Organization: | DS |
| Publication Date: | 18 January 2021 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
This part of ISO 15616 provides minimum requirements for acceptance testing, using practical test methods, for CO2-laser beam machines for high quality welding and cutting in two dimensions (2-D), having a fixed workpiece on the platen and moving optics. This part of ISO 15616 is not applicable to CO2-laser beam machines which use an articulated robot, nor does it apply to work stations, such as a welding positioner, fixed board cutter, etc. This part of ISO 15616 does not cover hazard protection devices, such as those for discharging chips and particles generated during welding and cutting.
Document History