DS/EN ISO 8530
Resistance spot welding – Male electrode caps (ISO 5830:1984)
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 18 January 2021 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
This International Standard specifies the dimensions and tolerances for male electrode caps for resistance spot welding when a female taper (see IS0 1089) is used to fix the electrode adaptor (see IS0 5829). It only applies to electrode caps for which the electrode force Fmsx, given for the diameter dl, does not exceed 4,O kN.
Document History
DS/EN ISO 8530
January 18, 2021
Resistance spot welding – Male electrode caps (ISO 5830:1984)
This International Standard specifies the dimensions and tolerances for male electrode caps for resistance spot welding when a female taper (see IS0 1089) is used to fix the electrode adaptor (see...