DS/EN ISO 5829
Resistance spot welding – Electrode adaptors, female taper 1:10 (ISO 5829:1984)
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 18 January 2021 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
Specifies the dimensions and tolerances of resistance spot welding electrode adaptors where the fixing element for the cap is a female taper (male electrode cap, see ISO 5830) and for which the electrode taper fits conform to ISO 1089. Covers also designation, material and marking.
Document History
DS/EN ISO 5829
January 18, 2021
Resistance spot welding – Electrode adaptors, female taper 1:10 (ISO 5829:1984)
Specifies the dimensions and tolerances of resistance spot welding electrode adaptors where the fixing element for the cap is a female taper (male electrode cap, see ISO 5830) and for which the...