DS/ISO 9902-6

Textile machinery – Noise test code – Part 6: Fabric manufacturing machinery (ISO 9902-6:2018)

active, Most Current
Buy Now
Organization: DS
Publication Date: 18 January 2021
Status: active
Page Count: 24
ICS Code (Looms. Weaving machines): 59.120.30
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

This document covers the different types of weaving and knitting machines defined in ISO 5247 (all parts)[2] and ISO 7839[3], respectively. It is applicable to: full-width weaving machines with weft insertion by: shuttles; rigid, telescopic or flexible rapiers; projectiles; hydraulic (waterjet) or by pneumatic (airjet) nozzle; narrow fabric weaving machines with weft insertion by shuttles or needles; jacquard machines; knitting machinery including: circular knitting; flat bed knitting; warp knitting; raschel; cotton (flat weft weaving); other fabric manufacturing machines e.g.: multi-phase weaving machines; circular weaving machines; stitch bonding machines. NOTE - Because of the high requirements on measurement conditions, grade 1 methods are normally not feasible for textile machinery.

Document History

DS/ISO 9902-6
January 18, 2021
Textile machinery – Noise test code – Part 6: Fabric manufacturing machinery (ISO 9902-6:2018)
This document covers the different types of weaving and knitting machines defined in ISO 5247 (all parts)[2] and ISO 7839[3], respectively. It is applicable to: full-width weaving machines with weft...
Advertisement