NAVISTAR MPAPS G-9015

Painted Metal Parts for High-Heat Resistance

active, Most Current
Buy Now
Organization: NAVISTAR
Publication Date: 1 January 2021
Status: active
Page Count: 6
scope:

This specification covers finish classification, grade designation, pre-paint preparation, dry film properties, test methods, heat and corrosion resistance evaluation, quality requirements, source approval, designation on drawings, and shipping requirements.

APPLICATION

This specification applies to finish painted metallic components exposed to temperatures in excess of 150⁰C/300⁰F) up to and including worst-case exhaust aftertreatment regeneration conditions (650˚C /1200˚F). Specific examples include painted, fabricated steel stanchions, brackets and mount structures which may or may not be designed to carry exhaust gas, that act as support structures for exhaust pipes and aftertreatment devices, ferrous castings with cosmetic requirements that come into contact with exhaust pipes and/or aftertreatment components (excluding engine manifolds), and welds on aluminized steel and aluminized stainless exhaust pipes.

Document History

May 1, 2022
Painted Metal Parts for High-Heat Resistance
This specification covers finish classification, grade designation, pre-paint preparation, dry film properties, test methods, heat and corrosion resistance evaluation, quality requirements, source...
NAVISTAR MPAPS G-9015
January 1, 2021
Painted Metal Parts for High-Heat Resistance
This specification covers finish classification, grade designation, pre-paint preparation, dry film properties, test methods, heat and corrosion resistance evaluation, quality requirements, source...
October 1, 2018
Painted Metal Parts for High-Heat Resistance
A description is not available for this item.
November 1, 2016
Material, Parts, and Process Specifications (MPAPS)
A description is not available for this item.

References

Advertisement