DIN EN 300019-2-8

Environmental Engineering (EE) - Environmental conditions and environmental tests for telecommunications equipment - Part 2-8: Specification of environmental tests - Stationary use at underground locations (Endorsement of the English version EN 300 019-2-8 V2.2.1 (2020-03) as a German standard)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2021
Status: active
Page Count: 2
ICS Code (Telecommunications in general): 33.020
ICS Code (Environmental testing): 19.040

Document History

DIN EN 300019-2-8
February 1, 2021
Environmental Engineering (EE) - Environmental conditions and environmental tests for telecommunications equipment - Part 2-8: Specification of environmental tests - Stationary use at underground locations (Endorsement of the English version EN 300 019-2-8 V2.2.1 (2020-03) as a German standard)
A description is not available for this item.
May 1, 2000
Equipment Engineering (EE) - Environmental conditions and environmental tests for telecommunications equipment - Part 2-8: Specification of environmental tests; stationary use at underground locations (Endorsement of the English version EN 300019-2-8 V 2.1.2 (1999-09) as German standard)
A description is not available for this item.
Advertisement