AENOR UNE-EN ISO 11357-1

Plastics - Differential scanning calorimetry (DSC) - Part 1: General principles (ISO 11357-1:2009)

inactive
Buy Now
Organization: AENOR
Publication Date: 21 July 2010
Status: inactive
Page Count: 36
ICS Code (Plastics in general): 83.080.01
scope:

This part of ISO 11111 is intended to be used in conjunction with ISO 11111-1. It specifies significant hazards and corresponding safety requirements and/or measures for spinning preparatory and spinning machinery. By taking into account the scope of ISO 11111-1 as far as is relevant, this part of ISO 11111 is applicable to all machinery, plant and related equipment intended to be used for opening, cleaning, blending, wool scouring, baling, carding, tow cutting and stretch breaking spinning, preparation subsequent to carding and spinning, as specified in Clause 5.

This part of ISO 11111 is complemented by the type C standards ISO 9902-1 and ISO 9902-2 with respect to noise emission measurement and ISO 23771 with respect to measures for the reduction of noise emissions.

Document History

December 27, 2023
Plastics - Differential scanning calorimetry (DSC) - Part 1: General principles (ISO 11357-1:2023)
A description is not available for this item.
February 1, 2017
Plastics - Differential scanning calorimetry (DSC) - Part 1: General principles (ISO 11357-1:2016)
A description is not available for this item.
AENOR UNE-EN ISO 11357-1
July 21, 2010
Plastics - Differential scanning calorimetry (DSC) - Part 1: General principles (ISO 11357-1:2009)
This part of ISO 11111 is intended to be used in conjunction with ISO 11111-1. It specifies significant hazards and corresponding safety requirements and/or measures for spinning preparatory and...
December 17, 1997
PLASTICS. DIFFERENTIAL SCANNING CALORIMETRY (DSC). PART 1: GENERAL PRINCIPLES. (ISO 11357-1:1997).
A description is not available for this item.
Advertisement