ASTM International - ASTM A413/A413M-07(2012)
Standard Specification for Carbon Steel Chain
| Organization: | ASTM International |
| Publication Date: | 1 November 2012 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
scope:
1.1 This specification covers carbon steel chain for such applications as railroad cars, construction, industrial uses, load binding, and general purposes other than overhead lifting.
Note 1-This specification does not cover carbon steel chain for sprocket applications.
1.2 Three classes of carbon steel chain are covered:
1.2.1 Grade 30-Proof coil chain.
1.2.2 Grade 43-High test chain.
1.2.3 Grade 70-Transport chain.
1.3 The Grade designation is 1/10 of the minimum breaking strength in newtons divided by two times the nominal cross-sectional area of the chain in square millimetres.
1.4 The values stated in either acceptable metric units or in other units shall be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system must be used independently of the other, without combining values in any way.
abstract:
This specification covers carbon steel chain for such applications as railroad cars, construction, industrial uses, load binding, and general purposes other than overhead lifting. The three... View More
Document History