CENELEC - EN IEC/ASTM 62885-7

Surface cleaning appliances - Part 7: Dry-cleaning robots for household or similar use - Methods for measuring the performance

inactive
Organization: CENELEC
Publication Date: 1 January 2021
Status: inactive
Page Count: 78
ICS Code (Cleaning appliances): 97.080
scope:

This part of IEC 62885 is applicable to dry-cleaning robots for household use or under conditions similar to those in households.

The purpose of this document is to specify the essential performance characteristics of dry-cleaning robots that are of interest to users and to describe methods for measuring these characteristics.

This document is neither concerned with safety requirements nor with performance requirements.

Document History

January 1, 2021
Surface cleaning appliances - Part 7: Dry-cleaning robots for household or similar use - Methods for measuring the performance
This part of IEC 62885 is applicable to dry-cleaning robots for household use or under conditions similar to those in households. The purpose of this document is to specify the essential performance...
EN IEC/ASTM 62885-7
January 1, 2021
Surface cleaning appliances - Part 7: Dry-cleaning robots for household or similar use - Methods for measuring the performance
This part of IEC 62885 is applicable to dry-cleaning robots for household use or under conditions similar to those in households. The purpose of this document is to specify the essential performance...

References

Advertisement