CEN - EN ISO 7285

Pneumatic cylinders for mechanized multiple spot welding

active, Most Current
Organization: CEN
Publication Date: 1 January 2021
Status: active
Page Count: 44
ICS Code (Welding equipment): 25.160.30
scope:

This International Standard specifies the requirements of the geometrical and mechanical characteristics of pneumatic cylinders used for multiple spot welding machines and their manufacturing, delivery and test specifications.

These cylinders for a nominal air pressure of 1 M Pa (10 bar) are double-acting, with two piston stages in series for the advance during the operational stroke and the force, and a single piston stage for the return.

Document History

EN ISO 7285
January 1, 2021
Pneumatic cylinders for mechanized multiple spot welding
This International Standard specifies the requirements of the geometrical and mechanical characteristics of pneumatic cylinders used for multiple spot welding machines and their manufacturing,...

References

Advertisement