IEEE 2660.1

Recommended Practice for Industrial Agents: Integration of Software Agents and Low-Level Automation Functions

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 24 September 2020
Status: active
Page Count: 43
scope:

This recommended practice describes integrating and deploying the multi-agent systems (MAS) (Ferber [B4] and Wooldridge [B24]) technology in industrial environments for use in building the intelligent decisionmaking layer on top of legacy industrial control platforms.1

The integration of software agents with the low-level real-time control systems, mainly based on the programmable logic controllers (PLCs) running the IEC 61131-3:2013 control programs (forming in this manner a new component known as "industrial agents") are also identified.2 In addition, the integration of software agents with the control applications based on IEC 61499-1:2012 or executed on embedded controllers is described. This recommended practice supports and helps the engineers leverage the best practices of developing industrial agents for specific automation control problems and given application fields. Therefore, corresponding rules, guidelines and design patterns are provided.

Purpose

The recommended practice intends to solve the interface problem when applying industrial agents, namely integrating software agents with automation control level in the context of cyber-physical systems (CPS) (Lee [B11]). The idea is to provide a description of a collection of best practices for the integration process according to the automation use cases and automation control level, aiming to standardize the interface process to allow the reuse and transparency.

1The numbers in brackets correspond to those of the bibliography in Annex C.

2Information on references can be found in Clause 2.

Document History

IEEE 2660.1
September 24, 2020
Recommended Practice for Industrial Agents: Integration of Software Agents and Low-Level Automation Functions
This recommended practice describes integrating and deploying the multi-agent systems (MAS) (Ferber [B4] and Wooldridge [B24]) technology in industrial environments for use in building the...

References

Advertisement