NPFC - MIL-PRF-24139

GREASE, MULTIPURPOSE, WATER RESISTANT

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 12 January 2021
Status: active
Page Count: 14
scope:

Scope.

This specification covers one grade of grease for multipurpose usage in applications requiring water resistance. It is to be used at temperatures ranging from -18 to 110 °C (0 to 230 °F) in all shipboard applications requiring dispensing through long lengths of tubing. The temperature range for use in ball and roller bearing applications is -29 to 121 °C (-20 to 250 °F).

intended Use:

The grease covered by this specification is intended for multipurpose use in applications requiring water resistance in all shipboard applications requiring dispensing through lengths of tubing at... View More

Document History

MIL-PRF-24139
January 12, 2021
GREASE, MULTIPURPOSE, WATER RESISTANT
The grease covered by this specification is intended for multipurpose use in applications requiring water resistance in all shipboard applications requiring dispensing through lengths of tubing at...
March 12, 1987
GREASE, MULTIPURPOSE, WATER RESISTANT
A description is not available for this item.
September 12, 1986
GREASE, MULTIPURPOSE, WATER RESISTANT
A description is not available for this item.
March 17, 1986
GREASE, MULTIPURPOSE, WATER RESISTANT
A description is not available for this item.
May 1, 1984
GREASE, MULTIPURPOSE, WATER RESISTANT
This specification covers one grade of grease for multipurpose usage in applications requiring water resistance. It is to be used at temperatures ranging from 0 degrees Fahrenheit (°F) to 230°F (110...
April 25, 1966
GREASE, MULTIPURPOSE, WATER RESISTANT
A description is not available for this item.
April 29, 1965
GREASE, MULTIPURPOSE, WATER RESISTANT
This specification covers one grade of grease for multipurpose usage in quiet service. In ball and roller bearings, it is to be used at temperatures ranging from 32 to 225 F. continuous running and...

References

Advertisement