IES LM-46

APPROVED METHOD: PHOTOMETRIC TESTING OF INDOOR LUMINAIRES USING HIGH INTENSITY DISCHARGE OR INCANDESCENT FILAMENT LAMPS

active, Most Current
Buy Now
Organization: IES
Publication Date: 1 January 2020
Status: active
Page Count: 27
scope:

The photometry of luminaires with high intensity discharge (HID) lamps, including mercury vapor, highpressure sodium (HPS), or metal halide lamps, is covered by this method. Also covered are similar luminaire types employing incandescent lamps, including tungsten-halogen lamps. For the unique testing requirements of entertainment lighting luminaires (i.e., for stage, TV, or film) using HID and incandescent lamps, the reader should consult ANSI/IES LM-73-18, Approved Method: Photometric Testing of Entertainment Lighting Luminaires Using Incandescent Filament or High-Intensity Discharge Lamps.1 Because of their special characteristics, lowpressure sodium lamps and fluorescent lamps are not discussed in these procedures. For information on fluorescent lamp testing, the reader should consult ANSI/IES LM-41-20, Approved Method: Photometric Testing of Indoor Fluorescent Luminaires.2

Document History

IES LM-46
January 1, 2020
APPROVED METHOD: PHOTOMETRIC TESTING OF INDOOR LUMINAIRES USING HIGH INTENSITY DISCHARGE OR INCANDESCENT FILAMENT LAMPS
The photometry of luminaires with high intensity discharge (HID) lamps, including mercury vapor, highpressure sodium (HPS), or metal halide lamps, is covered by this method. Also covered are similar...
December 3, 2004
IESNA Approved Method for Photometric Testing of Indoor Luminaires Using High Intensity Discharge or Incandescent Filament Lamps
A description is not available for this item.
December 5, 1998
Photometric Testing of Indoor Luminaires Using High Intensity Discharge or Incandescent Filament Lamps
A description is not available for this item.
January 1, 1992
Photometric Testing of Indoor Luminaires Using High Intensity Discharge or Incandescent Filament Lamps; (See LM-70-95)
A description is not available for this item.

References

Advertisement